Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ UMW SD03C
SD03C
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
SOD-323 ESD PROTECTION DEVICES R
Manufacturer:
UMW
Datasheet:
SD03C Datasheet
History Price: $0.42
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SD03C vs SD03LCC
Part No
SD03C
SD03LCC
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
UMW
SMC Diode Solutions
Series
UMW
SDxxLCC
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
4V
4V
Voltage - Clamping (Max) @ Ipp
16V
19V
Current - Peak Pulse (10/1000µs)
20A
20A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
Ethernet, USB
Capacitance @ Frequency
-
5pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
1
Supplier Device Package
-
-
Unidirectional Channels
-
-