SD03C
SD03C
Active
Description:  SOD-323 ESD PROTECTION DEVICES R
Manufacturer:  UMW
Datasheet:   SD03C Datasheet
History Price: $0.42
In Stock: 12000
SD03C vs SD05C-7
Part No
Manufacturer
Series
UMW
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
4V
6V
Voltage - Clamping (Max) @ Ipp
16V
16V
Current - Peak Pulse (10/1000µs)
20A
40A (8/20?s)
Power - Peak Pulse
350W
640W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
-
200pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
1
Supplier Device Package
-
-
Unidirectional Channels
-
-