Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
5V (Max)
Voltage - Breakdown (Min)
4V
6V
Voltage - Clamping (Max) @ Ipp
11V
15V
Current - Peak Pulse (10/1000µs)
55A (8/20?s)
34A (8/20?s)
Power - Peak Pulse
600W
500W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
150pF @ 1MHz
200pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-