Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
8V (Max)
Voltage - Breakdown (Min)
4V
8.5V
Voltage - Clamping (Max) @ Ipp
11V
-
Current - Peak Pulse (10/1000µs)
55A (8/20?s)
1A (8/20?s)
Power - Peak Pulse
600W
350W
Power Line Protection
No
Yes
Applications
-
General Purpose
Capacitance @ Frequency
150pF @ 1MHz
240pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-