Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
-
6V
Voltage - Clamping (Max) @ Ipp
16.8V
15V
Current - Peak Pulse (10/1000µs)
30A (8/20?s)
34A (8/20?s)
Power - Peak Pulse
450W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
200pF @ 1MHz (Max)
Operating Temperature
-40℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-