SD05-01FTG
SD05-01FTG
Active
Description:  TVS DIODE 5VWM 16.8VC SOD323
Manufacturer:  Littelfuse Inc
Datasheet:   SD05-01FTG Datasheet
History Price: $0.4
In Stock: 43200
SD05-01FTG vs SD08CH-TP
Series
SD, SPA?
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
8V (Max)
Voltage - Breakdown (Min)
-
8.5V
Voltage - Clamping (Max) @ Ipp
16.8V
15V
Current - Peak Pulse (10/1000µs)
30A (8/20?s)
34A (8/20?s)
Power - Peak Pulse
450W
500W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
120pF @ 1MHz (Max)
Operating Temperature
-40℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-