SD05-7
SD05-7
Obsolete
Description:  TVS DIODE 5VWM 14.5VC SOD323
Manufacturer:  Diodes Inc
Datasheet:   SD05-7 Datasheet
History Price: $0.24
In Stock: 9600
SD05-7 vs SD05T3G
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V
5V
Voltage - Breakdown (Min)
6.2V
6.2V
Voltage - Clamping (Max) @ Ipp
14.5V
9.8V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
-
-
Capacitance @ Frequency
350pF @ 1MHz
350pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
Automotive
Automotive
Unidirectional Channels
AEC-Q101
AEC-Q101