Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Semtech Corporation SD05.TCT
SD05.TCT
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 14.5VC SOD323
Manufacturer:
Semtech Corporation
Datasheet:
SD05.TCT Datasheet
History Price: $0.68
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SD05.TCT vs SD05C
Part No
SD05.TCT
SD05C
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Semtech Corporation
SMC Diode Solutions
Series
-
SDxxC
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
14.5V
14.5V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
24A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
200pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-