Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components SD05-TP
SD05-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 12.5VC SOD323
Manufacturer:
Micro Commercial Components
Datasheet:
SD05-TP Datasheet
History Price: $0.44
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SD05-TP vs SD05-01FTG
Part No
SD05-TP
SD05-01FTG
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Littelfuse Inc
Series
-
SD, SPA?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
-
Voltage - Clamping (Max) @ Ipp
12.5V
16.8V
Current - Peak Pulse (10/1000µs)
40A (8/20?s)
30A (8/20?s)
Power - Peak Pulse
500W
450W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
350pF @ 1MHz
350pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-40℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101