SD05A-7
SD05A-7
Active
Description:  TVS DIODE 5VWM 14.5VC SOD323
Manufacturer:  Diodes Inc
Datasheet:   SD05A-7 Datasheet
History Price: $0.04062
In Stock: 26000
SD05A-7 vs SD09C-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5.5V (Max)
9V (Max)
Voltage - Breakdown (Min)
6.2V
10V
Voltage - Clamping (Max) @ Ipp
13V
20V
Current - Peak Pulse (10/1000µs)
40A (8/20?s)
20A (8/20?s)
Power - Peak Pulse
520W
400W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
350pF @ 1MHz (Max)
68pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-