Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc SD05C-01FTG
SD05C-01FTG
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 18VC SOD323
Manufacturer:
Littelfuse Inc
Datasheet:
SD05C-01FTG Datasheet
History Price: $0.32
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SD05C-01FTG vs SD03C-7
Part No
SD05C-01FTG
SD03C-7
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Diodes Inc
Series
SD-C, SPA?
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V (Max)
3V (Max)
Voltage - Breakdown (Min)
-
4V
Voltage - Clamping (Max) @ Ipp
18V
11V
Current - Peak Pulse (10/1000µs)
30A (8/20?s)
55A (8/20?s)
Power - Peak Pulse
450W
600W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
200pF @ 1MHz
150pF @ 1MHz
Operating Temperature
-40℃ ~ 125℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
1
Supplier Device Package
-
-
Unidirectional Channels
-
-