SD05C-7
SD05C-7
Active
Description:  TVS DIODE 5.5VWM 16VC SOD323
Manufacturer:  Diodes Inc
Datasheet:   SD05C-7 Datasheet
History Price: $0.24
In Stock: 24400
SD05C-7 vs SD03
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
6V
4V
Voltage - Clamping (Max) @ Ipp
16V
-
Current - Peak Pulse (10/1000µs)
40A (8/20?s)
1A (8/20?s)
Power - Peak Pulse
640W
350W
Power Line Protection
No
Yes
Applications
-
General Purpose
Capacitance @ Frequency
200pF @ 1MHz
450pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-