SD05CQ-7
SD05CQ-7
Active
Description:  SURGE PROTECTION PP SOD323 T&R 3
Manufacturer:  Diodes Inc
Datasheet:   SD05CQ-7 Datasheet
History Price: $0.05296
In Stock: 7200
SD05CQ-7 vs SD05-TP
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
17V
12.5V
Current - Peak Pulse (10/1000µs)
40A (8/20?s)
40A (8/20?s)
Power - Peak Pulse
640W
500W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
200pF @ 1MHz (Max)
350pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
Automotive
-
Unidirectional Channels
AEC-Q101
-