SD05LCC
SD05LCC
Active
Description:  TVS DIODE 5VWM 18.3VC SOD323
Manufacturer:  SMC Diode Solutions
Datasheet:   SD05LCC Datasheet
History Price: $0.37
In Stock: 6400
SD05LCC vs SD03CQ-7
Part No
Series
SDxxLCC
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
5V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
6V
4V
Voltage - Clamping (Max) @ Ipp
18.3V
11V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
55A (8/20?s)
Power - Peak Pulse
350W
600W
Power Line Protection
Yes
No
Applications
Ethernet, USB
-
Capacitance @ Frequency
5pF @ 1MHz (Max)
150pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
1
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101