Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ SMC Diode Solutions SD05LCC
SD05LCC
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5VWM 18.3VC SOD323
Manufacturer:
SMC Diode Solutions
Datasheet:
SD05LCC Datasheet
History Price: $0.37
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SD05LCC vs SD05-01FTG
Part No
SD05LCC
SD05-01FTG
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Littelfuse Inc
Series
SDxxLCC
SD, SPA?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
-
Voltage - Clamping (Max) @ Ipp
18.3V
16.8V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
30A (8/20?s)
Power - Peak Pulse
350W
450W
Power Line Protection
Yes
No
Applications
Ethernet, USB
General Purpose
Capacitance @ Frequency
5pF @ 1MHz (Max)
350pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-40℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101