SD08C
SD08C
Active
Description:  TVS DIODE 8VWM 10.5VC SOD323
Manufacturer:  MDD
Datasheet:   SD08C Datasheet
History Price: $0.1485
In Stock: 38400
SD08C vs SD05A-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
8V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
8.5V
6.2V
Voltage - Clamping (Max) @ Ipp
-
13V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
40A (8/20?s)
Power - Peak Pulse
350W
520W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
240pF @ 1MHz
350pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-