Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
8V (Max)
9V (Max)
Voltage - Breakdown (Min)
8.5V
10V
Voltage - Clamping (Max) @ Ipp
-
20V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
20A (8/20?s)
Power - Peak Pulse
350W
400W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
240pF @ 1MHz
68pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
-
-
Unidirectional Channels
-
-