Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
8V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
8.5V
4V
Voltage - Clamping (Max) @ Ipp
15V
11V
Current - Peak Pulse (10/1000µs)
34A (8/20?s)
55A (8/20?s)
Power - Peak Pulse
500W
600W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
120pF @ 1MHz (Max)
150pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101