SD08CH-TP
SD08CH-TP
Active
Description:  Interface
Datasheet:   SD08CH-TP Datasheet
History Price: $0.10486
In Stock: 4800
SD08CH-TP vs SD05C-TP
Series
-
-
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
8V (Max)
5V (Max)
Voltage - Breakdown (Min)
8.5V
6V
Voltage - Clamping (Max) @ Ipp
15V
13.5V
Current - Peak Pulse (10/1000µs)
34A (8/20?s)
24A (8/20?s)
Power - Peak Pulse
500W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
120pF @ 1MHz (Max)
125pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
1
Supplier Device Package
-
-
Unidirectional Channels
-
-