Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
8V (Max)
9V (Max)
Voltage - Breakdown (Min)
8.5V
10V
Voltage - Clamping (Max) @ Ipp
18.5V
18V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
20A (8/20?s)
Power - Peak Pulse
350W
360W
Power Line Protection
No
No
Applications
Ethernet, USB
General Purpose
Capacitance @ Frequency
5pF @ 1MHz (Max)
141pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
-
-
Unidirectional Channels
-
-