SD09-7
SD09-7
Active
Description:  GENERAL PROTECTION PP SOD323 T&R
Manufacturer:  Diodes Inc
Datasheet:   SD09-7 Datasheet
History Price: $0.04228
In Stock: 4000
SD09-7 vs SD03CQ-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
9V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
10V
4V
Voltage - Clamping (Max) @ Ipp
18V
11V
Current - Peak Pulse (10/1000µs)
20A (8/20?s)
55A (8/20?s)
Power - Peak Pulse
360W
600W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
141pF @ 1MHz
150pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
1
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101