SD09C-7
SD09C-7
Active
Description:  TVS DIODE 9VWM 20VC SOD323
Manufacturer:  Diodes Inc
Datasheet:   SD09C-7 Datasheet
History Price: $0.24
In Stock: 20400
SD09C-7 vs SD03-7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
9V (Max)
3.3V (Max)
Voltage - Breakdown (Min)
10V
4V
Voltage - Clamping (Max) @ Ipp
20V
9.6V
Current - Peak Pulse (10/1000µs)
20A (8/20?s)
50A (8/20?s)
Power - Peak Pulse
400W
480W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
68pF @ 1MHz
400pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-