Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
9V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
10V
6V
Voltage - Clamping (Max) @ Ipp
20V
17V
Current - Peak Pulse (10/1000µs)
20A (8/20?s)
40A (8/20?s)
Power - Peak Pulse
400W
640W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
68pF @ 1MHz
200pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Supplier Device Package
-
Automotive
Unidirectional Channels
-
AEC-Q101