SD20-7
SD20-7
Active
Description:  GENERAL PROTECTION PP SOD323 T&R
Manufacturer:  Diodes Inc
Datasheet:   SD20-7 Datasheet
History Price: $0.04062
In Stock: 42000
SD20-7 vs SD24LCC
Part No
Series
-
SDxxLCC
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
20V
24V (Max)
Voltage - Breakdown (Min)
21V
26V
Voltage - Clamping (Max) @ Ipp
37V
56V
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
6A (8/20?s)
Power - Peak Pulse
300W
350W
Power Line Protection
No
No
Applications
General Purpose
Ethernet, USB
Capacitance @ Frequency
66pF @ 1MHz
5pF @ 1MHz (Max)
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-