Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Diodes Inc SD20C-7
SD20C-7
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 20VWM 37VC SOD323
Manufacturer:
Diodes Inc
Datasheet:
SD20C-7 Datasheet
History Price: $0.24
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SD20C-7 vs SD22-01FTG
Part No
SD20C-7
SD22-01FTG
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Diodes Inc
Littelfuse Inc
Series
-
SD, SPA?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
20V (Max)
22V (Max)
Voltage - Breakdown (Min)
21V
23V
Voltage - Clamping (Max) @ Ipp
37V
35.5V (Typ)
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
27A (8/20?s)
Power - Peak Pulse
370W
950W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
31pF @ 1MHz
160pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-40℃ ~ 150℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
Automotive
Supplier Device Package
-
-
Unidirectional Channels
-
1