SD22-01FTG
SD22-01FTG
Active
Description:  TVS DIODE 22VWM 35.5VC SOD323
Manufacturer:  Littelfuse Inc
Datasheet:   SD22-01FTG Datasheet
History Price: $0.4
In Stock: 24800
SD22-01FTG vs SD24C-7
Manufacturer
Series
SD, SPA?
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
22V (Max)
24V (Max)
Voltage - Breakdown (Min)
23V
26.7V
Voltage - Clamping (Max) @ Ipp
35.5V (Typ)
45V
Current - Peak Pulse (10/1000µs)
27A (8/20?s)
8A (8/20?s)
Power - Peak Pulse
950W
350W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
160pF @ 1MHz
40pF @ 1MHz (Max)
Operating Temperature
-40℃ ~ 150℃ (TA)
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
Automotive
-
Supplier Device Package
-
-
Unidirectional Channels
1
-