SD24-7
SD24-7
Active
Description:  TVS DIODE 24VWM 44VC SOD323
Manufacturer:  Diodes Inc
Datasheet:   SD24-7 Datasheet
History Price: $0.24
In Stock: 40400
SD24-7 vs SD22-01FTG
Part No
Manufacturer
Series
-
SD, SPA?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
24V (Max)
22V (Max)
Voltage - Breakdown (Min)
26V
23V
Voltage - Clamping (Max) @ Ipp
44V
35.5V (Typ)
Current - Peak Pulse (10/1000µs)
8A (8/20?s)
27A (8/20?s)
Power - Peak Pulse
350W
950W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
80pF @ 1MHz (Max)
160pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-40℃ ~ 150℃ (TA)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
Automotive
Supplier Device Package
-
-
Unidirectional Channels
1
1