SD24C
SD24C
Active
Description:  TVS ARRAY 24V SOD-323
Manufacturer:  SMC Diode Solutions
Datasheet:   SD24C Datasheet
History Price: $0.38
In Stock: 6800
SD24C vs SD24
Part No
Series
SDxxC
SDxx
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
24V (Max)
24V (Max)
Voltage - Breakdown (Min)
26.7V
26.7V
Voltage - Clamping (Max) @ Ipp
44V
44V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
24A (8/20?s)
Power - Peak Pulse
350W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
50pF @ 1MHz
100pF @ 1MHz (Max)
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1