SD24C
SD24C
Active
Description:  TVS ARRAY 24V SOD-323
Manufacturer:  SMC Diode Solutions
Datasheet:   SD24C Datasheet
History Price: $0.38
In Stock: 6800
SD24C vs SD24C-01FTG
Part No
Series
SDxxC
SD-C, SPA?
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
24V (Max)
24V (Max)
Voltage - Breakdown (Min)
26.7V
-
Voltage - Clamping (Max) @ Ipp
44V
42V
Current - Peak Pulse (10/1000µs)
24A (8/20?s)
7A (8/20?s)
Power - Peak Pulse
350W
450W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
50pF @ 1MHz
50pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-40℃ ~ 125℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SC-76, SOD-323
SC-76, SOD-323
Mounting Type
SOD-323
SOD-323
Package / Case
-
Automotive
Supplier Device Package
-
AEC-Q101
Unidirectional Channels
-
-