Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Thermal Cutoffs (Thermal Fuses)
/ Cantherm SDF DF192S
SDF DF192S
Active
Thermal Cutoffs (Thermal Fuses)
Description:
TCO 250VAC 10A 192C (378F) AXIAL
Manufacturer:
Cantherm
Datasheet:
SDF DF192S Datasheet
History Price: $1.05
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SDF DF192S vs SDF0ABB
Part No
SDF DF192S
SDF0ABB
Category
Thermal Cutoffs (Thermal Fuses)
Thermal Cutoffs (Thermal Fuses)
Manufacturer
Cantherm
Bourns Inc
Series
SDF
SD
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Fuse
Breaker
Holding Temperature
162℃ (324癋)
-
Rated Functioning Temperature
192℃ (378癋)
150℃ (302癋)
Reset Temperature
-
40℃ (104癋)
Voltage Rating - DC
250
-
Approval Agency
10:00:00
8:00:00
Maximum Temperature Limit
CCC, cUL, PSE, UL, VDE
-
Package / Case
-
-
Current Rating (Amps)
Axial
4-SMD, Gull Wing
Voltage Rating - AC
-
28