Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL15 2R509-B
SL15 2R509-B
Active
Inrush Current Limiters (ICL)
Description:
ICL 2.5 OHM 20% 9A 16MM
Manufacturer:
Ametherm
Datasheet:
SL15 2R509-B Datasheet
History Price: $0.7681
In Stock: 41920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SL15 2R509-B vs SL15 2R507-B
Part No
SL15 2R509-B
SL15 2R507-B
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL15
SL15
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
2.5 Ohms
2.5 Ohms
Tolerance
?0%
?0%
Current - Steady State Max
9:00:00
7:00:00
R @ Current
40 mOhms
60 mOhms
Diameter
0.630" (16.00mm)
0.630" (16.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
CSA
CSA