Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL22 0R516-B
SL22 0R516-B
Active
Inrush Current Limiters (ICL)
Description:
ICL 500 MOHM 25% 16A 22MM
Manufacturer:
Ametherm
Datasheet:
SL22 0R516-B Datasheet
History Price: $1.41805
In Stock: 45300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SL22 0R516-B vs SL22 2R515-BT
Part No
SL22 0R516-B
SL22 2R515-BT
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL22
SL22
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
R @ 25℃
500 mOhms
2.5 Ohms
Tolerance
?5%
?0%
Current - Steady State Max
16 A
15 A
R @ Current
20 mOhms
30 mOhms
Diameter
0.866" (22.00mm)
0.866" (22.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
UR
CSA, UR