Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Inrush Current Limiters (ICL)
/ Ametherm SL22 40005-A
SL22 40005-A
Active
Inrush Current Limiters (ICL)
Description:
ICL 40 OHM 20% 5A 22MM
Manufacturer:
Ametherm
Datasheet:
SL22 40005-A Datasheet
History Price: $1.41805
In Stock: 11880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SL22 40005-A vs SL22 60003-A
Part No
SL22 40005-A
SL22 60003-A
Category
Inrush Current Limiters (ICL)
Inrush Current Limiters (ICL)
Manufacturer
Ametherm
Ametherm
Series
SL22
SL22
Packaging
Bulk
Bulk
Status
Active
Active
R @ 25℃
40 Ohms
60 Ohms
Tolerance
?0%
?5%
Current - Steady State Max
5:00:00
3:00:00
R @ Current
340 mOhms
410 mOhms
Diameter
0.866" (22.00mm)
0.866" (22.00mm)
Lead Spacing
0.307" (7.80mm)
0.307" (7.80mm)
Grade
-
-
Qualification
-
-
Approval Agency
CSA
CSA, UR