Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
2
2
Voltage - Reverse Standoff (Typ)
5V (Max)
5V
Voltage - Breakdown (Min)
-
6.2V
Voltage - Clamping (Max) @ Ipp
13V
20.6V
Current - Peak Pulse (10/1000µs)
10A (8/20?s)
17A (8/20?s)
Power - Peak Pulse
400W
300W
Power Line Protection
No
No
Capacitance @ Frequency
400pF @ 1MHz
-
Operating Temperature
-40℃ ~ 150℃
-55℃ ~ 150℃ (TJ)
Grade
Automotive
Automotive
Qualification
AEC-Q101
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
SOT-23-3
Unidirectional Channels
-
-