SM05.TCT
SM05.TCT
Active
Description:  TVS DIODE 5VWM 9.8VC SOT23-3
Manufacturer:  Semtech Corporation
Datasheet:   SM05.TCT Datasheet
History Price: $0.57
In Stock: 18800
SM05.TCT vs SM05OC
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
5.6V
Voltage - Clamping (Max) @ Ipp
9.8V
-
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
1A (8/20?s)
Power - Peak Pulse
300W
130W
Power Line Protection
No
Yes
Applications
General Purpose
General Purpose
Capacitance @ Frequency
400pF @ 1MHz
15pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
SOT-23
Mounting Type
SOT-23-3
SOT-23
Package / Case
-
2
Supplier Device Package
-
-
Unidirectional Channels
-
-