Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
6.1V
Voltage - Clamping (Max) @ Ipp
9.8V
15V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
9A (8/20?s)
Power - Peak Pulse
300W
120W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
400pF @ 1MHz, 200pF @ 1MHz
13pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOT-23-3
SOT-23
Supplier Device Package
-
-
Unidirectional Channels
-
-