Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
2
2
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
-
Voltage - Clamping (Max) @ Ipp
18V
13V
Current - Peak Pulse (10/1000µs)
17A
10A (8/20?s)
Power - Peak Pulse
350W
400W
Power Line Protection
No
No
Capacitance @ Frequency
-
400pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-40℃ ~ 150℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3 (TO-236)
SOT-23-3
Unidirectional Channels
-
-