SM05
SM05
Active
Description:  SOT23-3
Manufacturer:  UMW
Datasheet:   SM05 Datasheet
History Price: $0.33
In Stock: 36000
SM05 vs SM05OC
Part No
Manufacturer
Series
UMW
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
5V (Max)
5V (Max)
Voltage - Breakdown (Min)
6V
5.6V
Voltage - Clamping (Max) @ Ipp
18V
-
Current - Peak Pulse (10/1000µs)
17A
1A (8/20?s)
Power - Peak Pulse
350W
130W
Power Line Protection
No
Yes
Applications
Telecom
General Purpose
Capacitance @ Frequency
-
15pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TA)
-55℃ ~ 150℃ (TJ)
Grade
-
Surface Mount
Qualification
-
SOT-23
Mounting Type
Surface Mount
SOT-23
Package / Case
TO-236-3, SC-59, SOT-23-3
2
Supplier Device Package
SOT-23-3 (TO-236)
-
Unidirectional Channels
-
-