Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
-
2
Voltage - Reverse Standoff (Typ)
5V (Max)
3.3V
Voltage - Breakdown (Min)
6V
4V
Voltage - Clamping (Max) @ Ipp
15V
7V
Current - Peak Pulse (10/1000µs)
20A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
300W
300W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
80pF @ 1MHz
600pF @ 1MHz, 300pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
TO-236-3, SC-59, SOT-23-3
-
Mounting Type
SOT-23
Surface Mount
Package / Case
2
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
SOT-23
Unidirectional Channels
-
-