SM05B-TP
SM05B-TP
Active
Description:  Interface
Datasheet:   SM05B-TP Datasheet
History Price: $0.06449
In Stock: 17200
SM05B-TP vs SM05/TR7
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
2
Voltage - Reverse Standoff (Typ)
5V (Max)
5V
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
15V
9.8V
Current - Peak Pulse (10/1000µs)
20A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
300W
300W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
80pF @ 1MHz
400pF @ 1MHz, 200pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOT-23
SOT-23-3
Package / Case
2
-
Supplier Device Package
-
-
Unidirectional Channels
-
-