SM05OC
SM05OC
Active
Description:  TVS DIODE 5VWM 8.5VC SOT23
Manufacturer:  MDD
Datasheet:   SM05OC Datasheet
History Price: $0.1885
In Stock: 16400
SM05OC vs SM05E3/TR7
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
-
2
Voltage - Reverse Standoff (Typ)
5V (Max)
5V
Voltage - Breakdown (Min)
5.6V
6V
Voltage - Clamping (Max) @ Ipp
-
9.8V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
130W
300W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
15pF @ 1MHz
400pF @ 1MHz, 200pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOT-23
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOT-23
SOT-23
Package / Case
2
-
Supplier Device Package
-
-
Unidirectional Channels
-
-