Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
2
Voltage - Reverse Standoff (Typ)
5V (Max)
5V
Voltage - Breakdown (Min)
5.6V
6.2V
Voltage - Clamping (Max) @ Ipp
-
9.8V
Current - Peak Pulse (10/1000µs)
1A (8/20?s)
17A (8/20?s)
Power - Peak Pulse
130W
300W
Power Line Protection
Yes
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
15pF @ 1MHz
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
SOT-23
TO-236-3, SC-59, SOT-23-3
Mounting Type
SOT-23
SOT-23-3 (TO-236)
Supplier Device Package
-
-
Unidirectional Channels
-
-