Packaging
Tape & Reel (TR),Cut Tape (CT),Bulk
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
2
2
Voltage - Reverse Standoff (Typ)
5V
5V
Voltage - Breakdown (Min)
6.2V
6.2V
Voltage - Clamping (Max) @ Ipp
9.8V
20.6V
Current - Peak Pulse (10/1000µs)
17A (8/20?s)
17A (8/20?s)
Power - Peak Pulse
300W
300W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Automotive
Qualification
TO-236-3, SC-59, SOT-23-3
AEC-Q101
Mounting Type
SOT-23-3 (TO-236)
Surface Mount
Package / Case
-
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
SOT-23-3
Unidirectional Channels
-
-