Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
2
-
Voltage - Reverse Standoff (Typ)
12V (Max)
12V
Voltage - Breakdown (Min)
13.3V
13.3V
Voltage - Clamping (Max) @ Ipp
19V
24V
Current - Peak Pulse (10/1000µs)
12A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
300W
300W
Power Line Protection
No
No
Applications
-
General Purpose
Capacitance @ Frequency
95pF @ 1MHz
25pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
TO-236-3, SC-59, SOT-23-3
-
Mounting Type
SOT-23-3
Surface Mount
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
Automotive
16-SO
Unidirectional Channels
AEC-Q101
8