Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microsemi Corporation SM16LC03
SM16LC03
Obsolete
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 3.3VWM 9VC 16SO
Manufacturer:
Microsemi Corporation
Datasheet:
SM16LC03 Datasheet
History Price: $7.54002
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SM16LC03 vs SM1624C
Part No
SM16LC03
SM1624C
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microsemi Corporation
Microsemi Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
8
-
Voltage - Reverse Standoff (Typ)
3.3V
24V
Voltage - Breakdown (Min)
4V
26.7V
Voltage - Clamping (Max) @ Ipp
9V
55V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
500W
300W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
25pF @ 1MHz
137pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SO
Unidirectional Channels
-
8