SM8LC03/TR7
SM8LC03/TR7
Active
Description:  TVS DIODE 3.3VWM 9VC 8-SO
Manufacturer:  Microchip Technology
Datasheet:   SM8LC03/TR7 Datasheet
History Price: $3.14002
In Stock: 9900
SM8LC03/TR7 vs SM8T32AH
Series
TVSarray?
SM8TxxH
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
2
1
Voltage - Reverse Standoff (Typ)
3.3V
32V
Voltage - Breakdown (Min)
4V
35.5V
Voltage - Clamping (Max) @ Ipp
9V
51.4V
Current - Peak Pulse (10/1000µs)
5A (8/20?s)
156A
Power - Peak Pulse
500W
8000W (8kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
25pF @ 1MHz
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
-
Automotive
Qualification
-
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
DO-218AB
Supplier Device Package
8-SOIC
DO-218AB (SMCJ)
Unidirectional Channels
-
-