Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ SMC Diode Solutions SM8S33CA
SM8S33CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 33VWM 53.3VC DO218AB
Manufacturer:
SMC Diode Solutions
Datasheet:
SM8S33CA Datasheet
History Price: $3
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SM8S33CA vs SM8T33CAH
Part No
SM8S33CA
SM8T33CAH
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Eaton Electronics
Series
-
SM8TxxH
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
33V
33V
Voltage - Breakdown (Min)
36.7V
36.7V
Voltage - Clamping (Max) @ Ipp
53.3V
53.3V
Current - Peak Pulse (10/1000µs)
124A
150A
Power - Peak Pulse
6600W (6.6kW)
8000W (8kW)
Power Line Protection
No
No
Applications
-
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Automotive
Qualification
AEC-Q101
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB
DO-218AB (SMCJ)
Unidirectional Channels
1
1