SM8S43-E3/2D
SM8S43-E3/2D
Obsolete
Description:  TVS DIODE 43VWM 76.7VC DO218AB
History Price: Obsolete
In Stock: 34800
SM8S43-E3/2D vs SM8T32A
Series
PAR?
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
43V
32V
Voltage - Breakdown (Min)
47.8V
35.5V
Voltage - Clamping (Max) @ Ipp
76.7V
51.4V
Current - Peak Pulse (10/1000µs)
86A
156A
Power - Peak Pulse
6600W (6.6kW)
8000W (8kW)
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
-
Automotive
Qualification
-
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB
DO-218AB
Unidirectional Channels
-
-