SM8S78CAHM3/I
SM8S78CAHM3/I
Active
Description:  6600 W BI-DIRECTIONAL TVS IS DO-
History Price: $3.23
In Stock: 18040
SM8S78CAHM3/I vs SM8T40A
Series
PAR?
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
78V
40V
Voltage - Breakdown (Min)
86.7V
44.4V
Voltage - Clamping (Max) @ Ipp
126V
64.5V
Current - Peak Pulse (10/1000µs)
52.4A
124A
Power - Peak Pulse
6600W (6.6kW)
8000W (8kW)
Power Line Protection
No
No
Applications
-
-
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Automotive
Automotive
Qualification
AEC-Q101
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-218AB
DO-218AB
Supplier Device Package
DO-218AB
DO-218AB
Unidirectional Channels
1
-