SMAJ40A
SMAJ40A
Active
Description:  TVS DIODE 40VWM 64.5VC DO214AC
Manufacturer:  Littelfuse Inc
Datasheet:   SMAJ40A Datasheet
History Price: $0.39
In Stock: 12000
SMAJ40A vs SMAT70A-13
Manufacturer
Series
SMAJ
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Discontinued at Digi-Key
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
40V
70V
Voltage - Breakdown (Min)
44.4V
77.8V
Voltage - Clamping (Max) @ Ipp
64.5V
100V
Current - Peak Pulse (10/1000µs)
6.2A
3.5A
Power - Peak Pulse
400W
400W
Power Line Protection
No
No
Applications
General Purpose
-
Capacitance @ Frequency
-
140pF @ 1MHz
Operating Temperature
-65℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
Automotive
Qualification
-
AEC-Q101
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-214AC, SMA
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
SMA
Unidirectional Channels
1
1